Harmony Electronics Corp. Crystals X2C016000B81H-R

Description
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 3226-X2C016000B81H-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3226-X2C016000B81H-RDKR-ND - DigiKey
Thief River Falls, MN, United States
HSX211S/16MHZ/8PF/10 PPM/10PPM@-2

HSX211S/16MHZ/8PF/10PPM/10PPM@-2

Buy Now Datasheet
Crystals - 3226-X2C016000B81H-RCT-ND - DigiKey
Thief River Falls, MN, United States
HSX211S/16MHZ/8PF/10 PPM/10PPM@-2

HSX211S/16MHZ/8PF/10PPM/10PPM@-2

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 3226-X2C016000B81H-RTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-25.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details