Harloff Company, Inc. (The) Electronic Locking Med-Bin Cart with CompX® Keyles.. SL54BIN3-EKC

Description
Electronic Locking Med-Bin Cart with CompX® Keyless Lock Standard Package includes 54 - 3" Bins #SL54BIN3-EKC Medication carts with a two column design are preferred by nurses for their ease of use. The narcotics and liquid storage in this med cart is separated from the rest of the cart. This allows for easy access as needed. The drawers in this cart allow nursing staff to remove each individual bin as needed. We offer both 3" and 5" bin options.
Description
Electronic Locking Med-Bin Cart with CompX® Keyless Lock Standard Package includes 54 - 3" Bins #SL54BIN3-EKC Medication carts with a two column design are preferred by nurses for their ease of use. The narcotics and liquid storage in this med cart is separated from the rest of the cart. This allows for easy access as needed. The drawers in this cart allow nursing staff to remove each individual bin as needed. We offer both 3" and 5" bin options.

Suppliers

Company
Product
Description
Supplier Links
Electronic Locking Med-Bin Cart with CompX® Keyles.. - SL54BIN3-EKC - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Electronic Locking Med-Bin Cart with CompX® Keyles..
SL54BIN3-EKC
Electronic Locking Med-Bin Cart with CompX® Keyles.. SL54BIN3-EKC
Electronic Locking Med-Bin Cart with CompX® Keyless Lock Standard Package includes 54 - 3" Bins #SL54BIN3-EKC Medication carts with a two column design are preferred by nurses for their ease of use. The narcotics and liquid storage in this med cart is separated from the rest of the cart. This allows for easy access as needed. The drawers in this cart allow nursing staff to remove each individual bin as needed. We offer both 3" and 5" bin options.

Electronic Locking Med-Bin Cart with CompX® Keyless Lock Standard Package includes 54 - 3" Bins #SL54BIN3-EKC
Medication carts with a two column design are preferred by nurses for their ease of use. The narcotics and liquid storage in this med cart is separated from the rest of the cart. This allows for easy access as needed. The drawers in this cart allow nursing staff to remove each individual bin as needed. We offer both 3" and 5" bin options.

Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number SL54BIN3-EKC
Product Name Electronic Locking Med-Bin Cart with CompX® Keyles..
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details