Harloff Company, Inc. (The) Mini-Line Five Drawer Emergency Cart Standard Package 3145B 3145B

Description
Space Saver Design fits into smaller areas Allows supply storage in areas where space is limited Cabinet with 24 vertical inches (61 cm) drawer space Breakaway locking system 3-inch (7.6 cm) single-wheel stem caster set, full swivel – two with brake Pre-threaded accessory mounting holes Ball-Bearing Full extension Drawer Slides Removable Plastic Top Certified “Latex Free” 12-Year Warranty Cart requires caster installation and accessory assembly after delivery Hard-baked powder coat finish
Description
Space Saver Design fits into smaller areas Allows supply storage in areas where space is limited Cabinet with 24 vertical inches (61 cm) drawer space Breakaway locking system 3-inch (7.6 cm) single-wheel stem caster set, full swivel – two with brake Pre-threaded accessory mounting holes Ball-Bearing Full extension Drawer Slides Removable Plastic Top Certified “Latex Free” 12-Year Warranty Cart requires caster installation and accessory assembly after delivery Hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Mini-Line Five Drawer Emergency Cart Standard Package 3145B - 3145B - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Mini-Line Five Drawer Emergency Cart Standard Package 3145B
3145B
Mini-Line Five Drawer Emergency Cart Standard Package 3145B 3145B
Space Saver Design fits into smaller areas Allows supply storage in areas where space is limited Cabinet with 24 vertical inches (61 cm) drawer space Breakaway locking system 3-inch (7.6 cm) single-wheel stem caster set, full swivel – two with brake Pre-threaded accessory mounting holes Ball-Bearing Full extension Drawer Slides Removable Plastic Top Certified “Latex Free” 12-Year Warranty Cart requires caster installation and accessory assembly after delivery Hard-baked powder coat finish
  • Space Saver Design fits into smaller areas
  • Allows supply storage in areas where space is limited
  • Cabinet with 24 vertical inches (61 cm) drawer space
  • Breakaway locking system
  • 3-inch (7.6 cm) single-wheel stem caster set, full swivel – two with brake
  • Pre-threaded accessory mounting holes
  • Ball-Bearing Full extension Drawer Slides
  • Removable Plastic Top
  • Certified “Latex Free”
  • 12-Year Warranty
  • Cart requires caster installation and accessory assembly after delivery
  • Hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Material Handling Carts and Trucks
Product Number 3145B
Product Name Mini-Line Five Drawer Emergency Cart Standard Package 3145B
Cart / Truck Type Crash Carts
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Trucks - 7938725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Platform Truck
Capacity 6615 lbs (3000 kg)
View Details
ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details