Harloff Company, Inc. (The) Medicine Cabinet, Medium Single Door/Single Lock 2721 2721

Description
High security pick-resistant tubular lock Two keys per lock included Unique lock sequences- all cabinets are keyed differently Full length stainless steel pinned door hinges prevent pin removal One adjustable and removable shelf with the choice of 4 shelf locations Top-mounted carrying handle is provided for convenient transport Predrilled holes in the back for mounting on a wall, cabinet or other solid surface (wall mounting hardware included) Narcotics cabinet is delivered ready to use (handles and shelf must be customer installed) Five year warranty against manufacturer defect Durable hard-baked powder coat finish
Description
High security pick-resistant tubular lock Two keys per lock included Unique lock sequences- all cabinets are keyed differently Full length stainless steel pinned door hinges prevent pin removal One adjustable and removable shelf with the choice of 4 shelf locations Top-mounted carrying handle is provided for convenient transport Predrilled holes in the back for mounting on a wall, cabinet or other solid surface (wall mounting hardware included) Narcotics cabinet is delivered ready to use (handles and shelf must be customer installed) Five year warranty against manufacturer defect Durable hard-baked powder coat finish

Suppliers

Company
Product
Description
Supplier Links
Medicine Cabinet, Medium Single Door/Single Lock 2721 - 2721 - Harloff Company, Inc. (The)
Colorado Springs, CO, USA
Medicine Cabinet, Medium Single Door/Single Lock 2721
2721
Medicine Cabinet, Medium Single Door/Single Lock 2721 2721
High security pick-resistant tubular lock Two keys per lock included Unique lock sequences- all cabinets are keyed differently Full length stainless steel pinned door hinges prevent pin removal One adjustable and removable shelf with the choice of 4 shelf locations Top-mounted carrying handle is provided for convenient transport Predrilled holes in the back for mounting on a wall, cabinet or other solid surface (wall mounting hardware included) Narcotics cabinet is delivered ready to use (handles and shelf must be customer installed) Five year warranty against manufacturer defect Durable hard-baked powder coat finish
  • High security pick-resistant tubular lock
  • Two keys per lock included
  • Unique lock sequences- all cabinets are keyed differently
  • Full length stainless steel pinned door hinges prevent pin removal
  • One adjustable and removable shelf with the choice of 4 shelf locations
  • Top-mounted carrying handle is provided for convenient transport
  • Predrilled holes in the back for mounting on a wall, cabinet or other solid surface (wall mounting hardware included)
  • Narcotics cabinet is delivered ready to use (handles and shelf must be customer installed)
  • Five year warranty against manufacturer defect
  • Durable hard-baked powder coat finish
Supplier's Site

Technical Specifications

  Harloff Company, Inc. (The)
Product Category Cabinets and Casework
Product Number 2721
Product Name Medicine Cabinet, Medium Single Door/Single Lock 2721
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Key Cabinets - 136172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 9.84 inch (250 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details