Hardwood Brokers Corp. Mohawk Rockford 5 inch Oak Midnight WSC58-180

Description
Mohawk Rockford 5 inch Oak Midnight
Description
Mohawk Rockford 5 inch Oak Midnight

Suppliers

Company
Product
Description
Supplier Links
Mohawk Rockford 5 inch Oak Midnight - WSC58-180 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mohawk Rockford 5 inch Oak Midnight
WSC58-180
Mohawk Rockford 5 inch Oak Midnight WSC58-180
Mohawk Rockford 5 inch Oak Midnight

Mohawk Rockford 5 inch Oak Midnight

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number WSC58-180
Product Name Mohawk Rockford 5 inch Oak Midnight
Type Hardwood
Color/Finish ArmorMax Finish, Scotchguard
Length 9 to 84 inch (229 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
REDCO™ DURAGRATE® Molded Fiberglass Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Material Fiberglass; Plastic
View Details
Fine Line Modular 7980 Carpet - Giving Up and Giving In 505 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Solid Vinyl Floor Tile -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details