Hardwood Brokers Corp. Mohawk Engineered Marbury Oak Latte 3in WEL13-30

Description
Mohawk Lineage Marbury Oak Collection Latte 3" x 3/8" x RL
Description
Mohawk Lineage Marbury Oak Collection Latte 3" x 3/8" x RL

Suppliers

Company
Product
Description
Supplier Links
Mohawk Engineered Marbury Oak Latte 3in - WEL13-30 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mohawk Engineered Marbury Oak Latte 3in
WEL13-30
Mohawk Engineered Marbury Oak Latte 3in WEL13-30
Mohawk Lineage Marbury Oak Collection Latte 3" x 3/8" x RL

Mohawk Lineage Marbury Oak Collection Latte 3" x 3/8" x RL

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number WEL13-30
Product Name Mohawk Engineered Marbury Oak Latte 3in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Pulp Modular 7607 Carpet - Sketch 443 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Vinyl (Flexible PVC) - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details