Hardwood Brokers Corp. Mohawk Mulberry Hill Maple Ginger 5in WEC41-60

Description
Mohawk Revival Mulberry Hill Maple Ginger 5" x 3/8" x RL
Description
Mohawk Revival Mulberry Hill Maple Ginger 5" x 3/8" x RL

Suppliers

Company
Product
Description
Supplier Links
Mohawk Mulberry Hill Maple Ginger 5in - WEC41-60 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mohawk Mulberry Hill Maple Ginger 5in
WEC41-60
Mohawk Mulberry Hill Maple Ginger 5in WEC41-60
Mohawk Revival Mulberry Hill Maple Ginger 5" x 3/8" x RL

Mohawk Revival Mulberry Hill Maple Ginger 5" x 3/8" x RL

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number WEC41-60
Product Name Mohawk Mulberry Hill Maple Ginger 5in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Funhouse Modular 7005 Carpet - Unicycle 387 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details