Award Hardwood Flooring Terra Bella Collection 6 1/5 inch x 47 inch 1/2 inch
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | TB660 |
| Product Name | Award Terra Bella Roman Summer |
| Type | Hardwood |
| Color/Finish | WearMax |
| Length | 47 inch (1194 mm) |