Scandian Engineered Bacana Clic Amendoim 4" x 3/8" x 48"
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SBU4A5-38GAM4 |
| Product Name | Scandian Engineered Bacana Clic Amendoim |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 48 inch (1219 mm) |