Mannington, Silver Series, Madison Oak 5 Inch, Rich Oak 3/8" x 5" Micro Bevel Edge/35 sq feet per carton/36 pallets per carton
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | MOP05RO1 |
| Product Name | Madison Oak 5 Inch Rich Oak |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 15 to 42 inch (381 to 1067 mm) |