Hardwood Brokers Corp. Hartco Metro Classics 3in Pecan Black Pepper MCP241BP

Description
28 sqft per carton $0.00 Sold by the carton
Description
28 sqft per carton $0.00 Sold by the carton

Suppliers

Company
Product
Description
Supplier Links
Hartco Metro Classics 3in Pecan Black Pepper - MCP241BP - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Hartco Metro Classics 3in Pecan Black Pepper
MCP241BP
Hartco Metro Classics 3in Pecan Black Pepper MCP241BP
28 sqft per carton $0.00 Sold by the carton

28 sqft per carton

$0.00

Sold by the carton

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number MCP241BP
Product Name Hartco Metro Classics 3in Pecan Black Pepper
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Shred Modular 7611 Carpet - Foil 480 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details