MCB441CA -- HARTCO METRO CLASSICS 5IN YELLOW BIRCH CAYENNE
Hardwood Brokers Corp.
Hartco Metro Classics 5in Yellow Birch Cayenne
MCB441CA
Description
28 sqft per carton
$0.00
Sold by the carton
Description
28 sqft per carton
$0.00
Sold by the carton
Suppliers
Hartco Metro Classics 5in Yellow Birch Cayenne
MCB441CA
28 sqft per carton
$0.00
Sold by the carton
28 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
MCB441CA |
|
Product Name
|
Hartco Metro Classics 5in Yellow Birch Cayenne |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
American Floor Products Co., Inc.
Application
Commercial
Color/Finish
Plain
Thickness
0.2500 inch (6.35 mm)
View Details