Hardwood Brokers Corp. Mullican Quail Hollow Saddle 3in X 3/4in M16138

Description
Mullican Quail Hollow Saddle 3in X 3/4in
Description
Mullican Quail Hollow Saddle 3in X 3/4in

Suppliers

Company
Product
Description
Supplier Links
Mullican Quail Hollow Saddle 3in X 3/4in - M16138 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mullican Quail Hollow Saddle 3in X 3/4in
M16138
Mullican Quail Hollow Saddle 3in X 3/4in M16138
Mullican Quail Hollow Saddle 3in X 3/4in

Mullican Quail Hollow Saddle 3in X 3/4in

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number M16138
Product Name Mullican Quail Hollow Saddle 3in X 3/4in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hardwood Decking -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Vinyl Flooring Product, Amtico Infinity Strobe - AR0A3120 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Serene; Ceramic Finish
View Details
Shantung Couture Broadloom 9161 Carpet - Canvas 405 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details