Hardwood Brokers Corp. Mullican Nature Collection Cherry 5in X 3/4in M15524

Description
Mullican Nature Collection Cherry 5in X .75in
Description
Mullican Nature Collection Cherry 5in X .75in

Suppliers

Company
Product
Description
Supplier Links
Mullican Nature Collection Cherry 5in X 3/4in - M15524 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Mullican Nature Collection Cherry 5in X 3/4in
M15524
Mullican Nature Collection Cherry 5in X 3/4in M15524
Mullican Nature Collection Cherry 5in X .75in

Mullican Nature Collection Cherry 5in X .75in

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number M15524
Product Name Mullican Nature Collection Cherry 5in X 3/4in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Funhouse Modular 7005 Carpet - Contortionist 394 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™ DURAGRATE® Molded Fiberglass Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details