Indusparquet 3/4 in Solid Hardwood Flooring Brazilian Cherry 4in has random lengths ranging from 11in to 88in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | IPPFBC4 |
| Product Name | Indusparquet 3/4in Solid Hardwood Flooring Brazilian Cherry |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 11 to 88 inch (279 to 2235 mm) |