Mannington Mills Harrington Oak Saddle 3/8 x 3 x 42
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | HR03SD1L |
| Product Name | Mannington Mills Harrington Oak Saddle |
| Type | Hardwood |
| Color/Finish | Low Lustre Finish |
| Length | 42 inch (1067 mm) |