Bruce Wentworth Estate Oak Light Mocha is 5in engineered. It is 3/8in thick with varying lengths ranging from 10in to 48in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | EWE5200 |
| Product Name | Bruce Wentworth Estate Oak Light Mocha |
| Type | Hardwood |
| Color/Finish | Dura-Luster Plus Urethane |
| Length | 10 to 48 inch (254 to 1219 mm) |