ER7364 -- BRUCE AMERICAN ORIGINALS MAPLE SANTA FE 3IN
Hardwood Brokers Corp.
Bruce American Originals Maple Santa Fe 3in
ER7364
Description
25 sqft per carton
$0.00
Sold by the carton
Description
25 sqft per carton
$0.00
Sold by the carton
Suppliers
Bruce American Originals Maple Santa Fe 3in
ER7364
25 sqft per carton
$0.00
Sold by the carton
25 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
ER7364 |
|
Product Name
|
Bruce American Originals Maple Santa Fe 3in |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Type
Carpet
Length
18 inch (457 mm)
Width
18 inch (457 mm)
View Details
Type
Grating
Color/Finish
Custom Color Available
Material
Fiberglass; Plastic
View Details
Safeguard Technology, Inc.
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details