Hardwood Brokers Corp. Hartco Premier Performance Black Maple 3 inch EPP3107

Description
Hartco Premier Performance Black Maple 3 inch
Description
Hartco Premier Performance Black Maple 3 inch

Suppliers

Company
Product
Description
Supplier Links
Hartco Premier Performance Black Maple 3 inch - EPP3107 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Hartco Premier Performance Black Maple 3 inch
EPP3107
Hartco Premier Performance Black Maple 3 inch EPP3107
Hartco Premier Performance Black Maple 3 inch

Hartco Premier Performance Black Maple 3 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number EPP3107
Product Name Hartco Premier Performance Black Maple 3 inch
Type Hardwood
Color/Finish Permion
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Thought Modular Carpet - I0290 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details