Hardwood Brokers Corp. Cikel Leblon Engineered Brazilian Cherry 5 in EPFLEBC5

Description
Cikel Leblon Engineered Brazilian Cherry 3/8 inch x 5 inch
Description
Cikel Leblon Engineered Brazilian Cherry 3/8 inch x 5 inch

Suppliers

Company
Product
Description
Supplier Links
Cikel Leblon Engineered Brazilian Cherry 5 in - EPFLEBC5 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Cikel Leblon Engineered Brazilian Cherry 5 in
EPFLEBC5
Cikel Leblon Engineered Brazilian Cherry 5 in EPFLEBC5
Cikel Leblon Engineered Brazilian Cherry 3/8 inch x 5 inch

Cikel Leblon Engineered Brazilian Cherry 3/8 inch x 5 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number EPFLEBC5
Product Name Cikel Leblon Engineered Brazilian Cherry 5 in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Payday Modular 7475 Carpet - High Roller 1408 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Solid Vinyl Floor Tile -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details
Superdecking Pultruded Deck - GR100 - Creative Composites Group
Creative Composites Group
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 24 inch (610 mm)
View Details