Hardwood Brokers Corp. Bruce Turlington Plank Country Cinnamon Maple 5 inch EHC5202

Description
Bruce Turlington Plank Country Cinnamon Maple 5 inch
Description
Bruce Turlington Plank Country Cinnamon Maple 5 inch

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington Plank Country Cinnamon Maple 5 inch - EHC5202 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington Plank Country Cinnamon Maple 5 inch
EHC5202
Bruce Turlington Plank Country Cinnamon Maple 5 inch EHC5202
Bruce Turlington Plank Country Cinnamon Maple 5 inch

Bruce Turlington Plank Country Cinnamon Maple 5 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number EHC5202
Product Name Bruce Turlington Plank Country Cinnamon Maple 5 inch
Type Hardwood
Color/Finish DuraLuster Plus Urethane
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Aluminum Plank - Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Floating Floor Systems -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Laminate
Features Floating
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details