Hardwood Brokers Corp. Bruce Turlington American Exotics Maple Cherry 5in E4508

Description
Bruce Turlington American Exotics Maple Cherry 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 60in.
Description
Bruce Turlington American Exotics Maple Cherry 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 60in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington American Exotics Maple Cherry 5in - E4508 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington American Exotics Maple Cherry 5in
E4508
Bruce Turlington American Exotics Maple Cherry 5in E4508
Bruce Turlington American Exotics Maple Cherry 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 60in.

Bruce Turlington American Exotics Maple Cherry 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 60in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number E4508
Product Name Bruce Turlington American Exotics Maple Cherry 5in
Type Hardwood
Color/Finish Dura-Luster Plus
Length 10 to 60 inch (254 to 1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Impact Broadloom 6551 Carpet - Meet 1456 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURAGRID®Custom Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Custom Color Available
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details