Hardwood Brokers Corp. Bruce Turlington American Exotics Birch Derby 3in E3562

Description
Bruce Turlington American Exotics Birch Derby 3in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.
Description
Bruce Turlington American Exotics Birch Derby 3in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington American Exotics Birch Derby 3in - E3562 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington American Exotics Birch Derby 3in
E3562
Bruce Turlington American Exotics Birch Derby 3in E3562
Bruce Turlington American Exotics Birch Derby 3in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Bruce Turlington American Exotics Birch Derby 3in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number E3562
Product Name Bruce Turlington American Exotics Birch Derby 3in
Type Hardwood
Color/Finish Dura-Luster Plus
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fine Line Modular 7980 Carpet - Giving Up and Giving In 505 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details