Bruce Westchester Plank Oak Butterscotch 3-1/4in Solid is 3/4in thick. It has varying lengths ranging from 8-1/4in to 84in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | CB726 |
| Product Name | Bruce Westchester Plank Oak Butterscotch 3-1/4in Solid |
| Type | Hardwood |
| Color/Finish | Dura-Luster Urethane |
| Length | 8.25 to 84 inch (210 to 2134 mm) |