Hardwood Brokers Corp. Bruce Dundee Wide Plank Oak Saddle 4in CB4217

Description
Bruce Dundee Wide Plank Oak Saddle 4in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.
Description
Bruce Dundee Wide Plank Oak Saddle 4in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Dundee Wide Plank Oak Saddle 4in - CB4217 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Dundee Wide Plank Oak Saddle 4in
CB4217
Bruce Dundee Wide Plank Oak Saddle 4in CB4217
Bruce Dundee Wide Plank Oak Saddle 4in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Bruce Dundee Wide Plank Oak Saddle 4in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number CB4217
Product Name Bruce Dundee Wide Plank Oak Saddle 4in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Cosmopolitan Modular 7940 Carpet - Cairo 909 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details