Bruce Manchester Strip Oak Butterscotch is 2-1/4 solid hardwood. It is 3/4in thick with varying lengths ranging from 9in to 84in.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | C216 |
| Product Name | Bruce Manchester Strip Oak Butterscotch |
| Type | Hardwood |
| Color/Finish | Dura-Luster Plus Urethane |
| Length | 9 to 84 inch (229 to 2134 mm) |