BD3 -- APPALACHIAN HERMOSA PLANK BRAZILIAN HICKORY BRIAR
Hardwood Brokers Corp.
Appalachian Hermosa Plank Brazilian Hickory Briar
BD3
Description
26.25 sqft per carton
$0.00
Sold by the carton
Description
26.25 sqft per carton
$0.00
Sold by the carton
Suppliers
Appalachian Hermosa Plank Brazilian Hickory Briar
BD3
26.25 sqft per carton
$0.00
Sold by the carton
26.25 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
BD3 |
|
Product Name
|
Appalachian Hermosa Plank Brazilian Hickory Briar |
|
Type
|
Hardwood
|
|
Color/Finish
|
Aluminum Oxide
|
|
Length
|
12 to 42 inch (305 to 1067 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
American Floor Products Co., Inc.
Application
Commercial
Color/Finish
(001) Snow White
Thickness
0.1250 inch (3.17 mm)
View Details
Type
Composite Decking
Length
240 to 288 inch (6096 to 7315 mm)
Width
12 to 24 inch (305 to 610 mm)
View Details