BCC411FSLG -- HARTCO BLACKWATER CLASSICS CHERRY 5IN FIRESIDE
Hardwood Brokers Corp.
Hartco Blackwater Classics Cherry 5in Fireside
BCC411FSLG
Description
30 sqft per carton
$0.00
Sold by the carton
Description
30 sqft per carton
$0.00
Sold by the carton
Suppliers
Hartco Blackwater Classics Cherry 5in Fireside
BCC411FSLG
30 sqft per carton
$0.00
Sold by the carton
30 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
BCC411FSLG |
|
Product Name
|
Hartco Blackwater Classics Cherry 5in Fireside |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Amtico International, Inc.
Application
Commercial; Residential
Type
Vinyl Tile
Color/Finish
Color: Serene; Ceramic Finish
View Details
Type
Carpet
Length
18 inch (457 mm)
Width
18 inch (457 mm)
View Details