American Hardwood Collection Rustic Maple Sedona 3/4 x 5 x 43
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | ARM05SE1 |
| Product Name | Mannington Mills American Hardwood Collection Rustic Maple S |
| Type | Hardwood |
| Color/Finish | Low Lustre Finish |
| Length | 43 inch (1092 mm) |