Hardwood Brokers Corp. Lyptus Unfinished Select-Better 2.25in 712425223

Description
Unfinished Lyptus Select/Better 2-1/4" x 3/4" x RL (1'-7') 15.82 sf/bundle
Description
Unfinished Lyptus Select/Better 2-1/4" x 3/4" x RL (1'-7') 15.82 sf/bundle

Suppliers

Company
Product
Description
Supplier Links
Lyptus Unfinished Select-Better 2.25in - 712425223 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Lyptus Unfinished Select-Better 2.25in
712425223
Lyptus Unfinished Select-Better 2.25in 712425223
Unfinished Lyptus Select/Better 2-1/4" x 3/4" x RL (1'-7') 15.82 sf/bundle

Unfinished Lyptus Select/Better 2-1/4" x 3/4" x RL (1'-7') 15.82 sf/bundle

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 712425223
Product Name Lyptus Unfinished Select-Better 2.25in
Type Hardwood
Color/Finish Unfinished
Length 12 to 84 inch (305 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details
Bar Grating - 1
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.1250 inch (3.17 mm)
Material Steel
View Details
Vinyl Floor Tiles -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Vinyl Tile
View Details