Hardwood Brokers Corp. Hartco Metro Classics 5in Walnut Natural 4510WN

Description
28 sqft per carton $0.00 Sold by the carton
Description
28 sqft per carton $0.00 Sold by the carton

Suppliers

Company
Product
Description
Supplier Links
Hartco Metro Classics 5in Walnut Natural - 4510WN - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Hartco Metro Classics 5in Walnut Natural
4510WN
Hartco Metro Classics 5in Walnut Natural 4510WN
28 sqft per carton $0.00 Sold by the carton

28 sqft per carton

$0.00

Sold by the carton

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 4510WN
Product Name Hartco Metro Classics 5in Walnut Natural
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Impact Broadloom 6551 Carpet - Meet 1456 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details