Triangulo Exoctic Hardwood Flooring 5/16 inch x 5 inch Ipe
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 16IPE5 |
| Product Name | Triangulo Exotic Hardwood Flooring 5/16 inch x 5 inch Ipe |
| Type | Hardwood |
| Color/Finish | Prefinished |
| Length | 12 to 48 inch (305 to 1219 mm) |