Hardwood Brokers Corp. Robbins Artesian Classics Color Wash Collection Maple Pineco 0559PT

Description
Robbins Artesian Classics Color Wash Collection Maple Pinecone Tan is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.
Description
Robbins Artesian Classics Color Wash Collection Maple Pinecone Tan is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Suppliers

Company
Product
Description
Supplier Links
Robbins Artesian Classics Color Wash Collection Maple Pineco - 0559PT - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Robbins Artesian Classics Color Wash Collection Maple Pineco
0559PT
Robbins Artesian Classics Color Wash Collection Maple Pineco 0559PT
Robbins Artesian Classics Color Wash Collection Maple Pinecone Tan is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Robbins Artesian Classics Color Wash Collection Maple Pinecone Tan is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 0559PT
Product Name Robbins Artesian Classics Color Wash Collection Maple Pineco
Type Hardwood
Color/Finish Satin
Length 9 to 46.5 inch (229 to 1181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Prism 36 Broadloom 2015 Carpet - Value 1509 - J+J/Invision
Specs
Type Carpet
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details