Hardwood Brokers Corp. Robbins Artesian Classics Color Wash Collection Maple Countr 0559CN

Description
Robbins Artesian Classics Color Wash Collection Maple Country Natural is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.
Description
Robbins Artesian Classics Color Wash Collection Maple Country Natural is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Suppliers

Company
Product
Description
Supplier Links
Robbins Artesian Classics Color Wash Collection Maple Countr - 0559CN - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Robbins Artesian Classics Color Wash Collection Maple Countr
0559CN
Robbins Artesian Classics Color Wash Collection Maple Countr 0559CN
Robbins Artesian Classics Color Wash Collection Maple Country Natural is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Robbins Artesian Classics Color Wash Collection Maple Country Natural is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number 0559CN
Product Name Robbins Artesian Classics Color Wash Collection Maple Countr
Type Hardwood
Color/Finish Satin
Length 9 to 46.5 inch (229 to 1181 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Rubber Flooring -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Rubber
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details