Robbins Fifth Avenue Plank Chablis Red Oak 3 inch
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 0467C |
| Product Name | Robbins Fifth Avenue Plank Chablis Red Oak 3 inch |
| Type | Hardwood |
| Color/Finish | ForEver II |
| Length | 9 to 47 inch (229 to 1194 mm) |