HardwareSource, Inc. Truth Heavy Duty 4-Bar Egress Hinge 997010

Description
Truth heavy duty 4-bar casement window hinge with stop at 90 degrees. This hinge is designed as an "Egress Hinge". When fully open, the sash is positioned close to the side jamb to allow an average sized person the ability to escape through the window's opening in case of an emergency as required by Egress Codes (always check with your local building department for your local building code requirements). Maximum weight of up to 158 lbs for a 36" wide window. Made for sash width range of 18" to 36". 4 Bar Heavy Duty Window Hinges are designed for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Nominal size is 16". Actual length is 16.75". Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
Description
Truth heavy duty 4-bar casement window hinge with stop at 90 degrees. This hinge is designed as an "Egress Hinge". When fully open, the sash is positioned close to the side jamb to allow an average sized person the ability to escape through the window's opening in case of an emergency as required by Egress Codes (always check with your local building department for your local building code requirements). Maximum weight of up to 158 lbs for a 36" wide window. Made for sash width range of 18" to 36". 4 Bar Heavy Duty Window Hinges are designed for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Nominal size is 16". Actual length is 16.75". Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.

Suppliers

Company
Product
Description
Supplier Links
Truth Heavy Duty 4-Bar Egress Hinge - 997010 - HardwareSource, Inc.
San Diego, CA, USA
Truth Heavy Duty 4-Bar Egress Hinge
997010
Truth Heavy Duty 4-Bar Egress Hinge 997010
Truth heavy duty 4-bar casement window hinge with stop at 90 degrees. This hinge is designed as an "Egress Hinge". When fully open, the sash is positioned close to the side jamb to allow an average sized person the ability to escape through the window's opening in case of an emergency as required by Egress Codes (always check with your local building department for your local building code requirements). Maximum weight of up to 158 lbs for a 36" wide window. Made for sash width range of 18" to 36". 4 Bar Heavy Duty Window Hinges are designed for projected vents with a lip on the outside edge. 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame. These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand. Features set screw friction adjustment. Nominal size is 16". Actual length is 16.75". Made from stainless steel. Each hinge uses #10 Pan Head Stainless Steel Screws (6 screws per hinge). Not included but offered for purchase during checkout. Hinges are sold by the each. Order two hinges per window.
  • Truth heavy duty 4-bar casement window hinge with stop at 90 degrees.
  • This hinge is designed as an "Egress Hinge". When fully open, the sash is positioned close to the side jamb to allow an average sized person the ability to escape through the window's opening in case of an emergency as required by Egress Codes (always check with your local building department for your local building code requirements).
  • Maximum weight of up to 158 lbs for a 36" wide window. Made for sash width range of 18" to 36".
  • 4 Bar Heavy Duty Window Hinges are designed for projected vents with a lip on the outside edge.
  • 4 Bar Hinges are designed to project the sash out as it pivots to avoid interference between a lipped vent and frame.
  • These hinges are non-handed, they work on both left and right opening windows. Arm swings in both directions so the hinge can be used in either hand.
  • Features set screw friction adjustment.
  • Nominal size is 16". Actual length is 16.75".
  • Made from stainless steel.
  • Each hinge uses #10 Pan Head Stainless Steel Screws (6 screws per hinge). Not included but offered for purchase during checkout.
  • Hinges are sold by the each. Order two hinges per window.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 997010
Product Name Truth Heavy Duty 4-Bar Egress Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0315 inch (0.8000 mm)
Length 40.16 inch (1020 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
CLEAN ROOM TORQUE HINGE - HG-CVT100-20 - HG-CVT100-20 - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Hole Type Round
Number of Holes 4
View Details