HardwareSource, Inc. Baldwin Residential Hinges, 4" x 4" with 5/8".. 978114

Description
Baldwin Residential Hinges, 4" x 4" with 5/8" Radius Corners Baldwin Residential grade 4" x 4" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in9 Baldwin finishes. Baldwin 4" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 050 Satin Brass & Black 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass
Description
Baldwin Residential Hinges, 4" x 4" with 5/8" Radius Corners Baldwin Residential grade 4" x 4" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in9 Baldwin finishes. Baldwin 4" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 050 Satin Brass & Black 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass

Suppliers

Company
Product
Description
Supplier Links
Baldwin Residential Hinges, 4
San Diego, CA, USA
Baldwin Residential Hinges, 4" x 4" with 5/8"..
978114
Baldwin Residential Hinges, 4" x 4" with 5/8".. 978114
Baldwin Residential Hinges, 4" x 4" with 5/8" Radius Corners Baldwin Residential grade 4" x 4" plain bearing hinge with 5/8" radius corners. All Baldwin hinges are made from solid brass. Available in9 Baldwin finishes. Baldwin 4" Residential grade hinges are 0.093" thick. Hinge shown in photo to left is the Baldwin 030 Polished Brass finish. Matching screws are included. We consider Baldwin hinges to be the finest quality hinges that you can buy. Our selling prices listed below are 30% off of Baldwin's list prices. Finishes: OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS. 050 Satin Brass & Black 030 Polished Brass, Laquered 102 Oil Rubbed Bronze 150 Satin Nickel 260 Polished Chrome 112 Venetian Bronze 151 Antique Nickel, Dull 056 Lifetime Satin Nickel 003 Lifetime Brass

Baldwin Residential Hinges, 4" x 4" with 5/8" Radius Corners

  • Baldwin Residential grade 4" x 4" plain bearing hinge with 5/8" radius corners.
  • All Baldwin hinges are made from solid brass.
  • Available in9 Baldwin finishes.
  • Baldwin 4" Residential grade hinges are 0.093" thick.
  • Hinge shown in photo to left is the Baldwin 030 Polished Brass finish.
  • Matching screws are included.
  • We consider Baldwin hinges to be the finest quality hinges that you can buy.
  • Our selling prices listed below are 30% off of Baldwin's list prices.

Finishes:

    OUR BALDWIN HINGES ARE 30% OFF BALDWIN'S TRUE LIST PRICES. BEWARE OF OTHER BALDWIN VENDORS USING INFLATED LIST PRICES AND OFFERING A LARGER DISCOUNT. WHEN COMPARING PRICES ALWAYS COMPARE NET COSTS.
  • 050 Satin Brass & Black
  • 030 Polished Brass, Laquered
  • 102 Oil Rubbed Bronze
  • 150 Satin Nickel
  • 260 Polished Chrome
  • 112 Venetian Bronze
  • 151 Antique Nickel, Dull
  • 056 Lifetime Satin Nickel
  • 003 Lifetime Brass
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 978114
Product Name Baldwin Residential Hinges, 4" x 4" with 5/8"..
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4365109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0689 inch (1.75 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 317.2lbs Compression & 453.1lbs Tension - S99FXS-075020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS15R - HG-TBS15R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details