HardwareSource, Inc. Livestock Gate Latch, Two Way Type 962030

Description
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
Description
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Livestock Gate Latch, Two Way Type - 962030 - HardwareSource, Inc.
San Diego, CA, USA
Livestock Gate Latch, Two Way Type
962030
Livestock Gate Latch, Two Way Type 962030
Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing. Latch can be used for gates that swing open in both directions (two way). Latches automatically, can be unlatched with one hand. Can be unlatched from horseback. Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included). Design of latch helps prevent sagging at latch end of gate. The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4". Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8". Size of strike is 4" tall by 4.5" deep. Made from steel base material. PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge. Finishes: Zinc Chromate Plated
  • Latch is made for livestock bar gates made from tubing that is from 1-5/8" to 2" in diameter. Shims are provided to attach to 1-5/8" tubing.
  • Latch can be used for gates that swing open in both directions (two way).
  • Latches automatically, can be unlatched with one hand. Can be unlatched from horseback.
  • Latching mechanism attaches to fence post with 3/8" lag screws (not included but offered for purchase during checkout). Strike attaches to gate tubing with carriage bolts (included).
  • Design of latch helps prevent sagging at latch end of gate.
  • The gap between the fence post and the gate should be a minimum of 2" and a maximum of 2-3/4".
  • Size of latch mechanism is approximately 7.5" tall by 4" wide. Projection is 1-5/8".
  • Size of strike is 4" tall by 4.5" deep.
  • Made from steel base material.
  • PLEASE NOTE: the green tubing and wooden post shown in the photo are for illustrative purposes and are not included with the hinge.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962030
Product Name Livestock Gate Latch, Two Way Type
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.2165 inch (5.5 mm)
Length 3.94 inch (100 mm)
View Details
Double End Flexi-Hinge, Max. Load of 55.8lbs Compression & 55.8lbs Tension - S99FXD-018730 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Positioning Hinge, 80°, Stainless Steel Detent Tube, Natural, Black - C6-221 - Southco
Specs
Hinge Type Exposed Mount
Leaf Material Acetal Copolymer
View Details
2 suppliers
OLYMPIA CONCEALED HINGE FOR THICK CABINETS (SELF-CLOSING) - H360-C26-0T - H360-C26-0T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.31 inch (84.14 mm)
Hole Type Round
View Details