HardwareSource, Inc. Gate Latch for Round Tube Gates 962005

Description
Gate latch fits gates made with a round tube gate frame such as chain link fence gates. Can be used for gates that swing open in both directions. Latch is lockable with a padlock (not included). Design of latch helps prevent sagging at latch end of gate. Latches automatically, can be unlatched with one hand. Fits gate tubing with a diameter of 1-1/4" to 1-1/2". Attaches to gate frame tubing with two carriage bolts (included). May be mounted to a round gate post by using two 1/4" U-Bolts (not included). May be mounted to a flat gate post using lag bolts (not included). The gap between the fence post and the gate should be a minimum of 1-1/2" and maximum of 2-1/8". Size of latching mechanism is approximately 5.5" tall by 3" wide by 1-3/8" deep. Size of strike that attaches to gate tubing is 2-3/4" tall by 3-1/2" wide. Made from steel base material. Finishes: Zinc Chromate Plated
Description
Gate latch fits gates made with a round tube gate frame such as chain link fence gates. Can be used for gates that swing open in both directions. Latch is lockable with a padlock (not included). Design of latch helps prevent sagging at latch end of gate. Latches automatically, can be unlatched with one hand. Fits gate tubing with a diameter of 1-1/4" to 1-1/2". Attaches to gate frame tubing with two carriage bolts (included). May be mounted to a round gate post by using two 1/4" U-Bolts (not included). May be mounted to a flat gate post using lag bolts (not included). The gap between the fence post and the gate should be a minimum of 1-1/2" and maximum of 2-1/8". Size of latching mechanism is approximately 5.5" tall by 3" wide by 1-3/8" deep. Size of strike that attaches to gate tubing is 2-3/4" tall by 3-1/2" wide. Made from steel base material. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Latch for Round Tube Gates - 962005 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch for Round Tube Gates
962005
Gate Latch for Round Tube Gates 962005
Gate latch fits gates made with a round tube gate frame such as chain link fence gates. Can be used for gates that swing open in both directions. Latch is lockable with a padlock (not included). Design of latch helps prevent sagging at latch end of gate. Latches automatically, can be unlatched with one hand. Fits gate tubing with a diameter of 1-1/4" to 1-1/2". Attaches to gate frame tubing with two carriage bolts (included). May be mounted to a round gate post by using two 1/4" U-Bolts (not included). May be mounted to a flat gate post using lag bolts (not included). The gap between the fence post and the gate should be a minimum of 1-1/2" and maximum of 2-1/8". Size of latching mechanism is approximately 5.5" tall by 3" wide by 1-3/8" deep. Size of strike that attaches to gate tubing is 2-3/4" tall by 3-1/2" wide. Made from steel base material. Finishes: Zinc Chromate Plated
  • Gate latch fits gates made with a round tube gate frame such as chain link fence gates.
  • Can be used for gates that swing open in both directions.
  • Latch is lockable with a padlock (not included).
  • Design of latch helps prevent sagging at latch end of gate.
  • Latches automatically, can be unlatched with one hand.
  • Fits gate tubing with a diameter of 1-1/4" to 1-1/2". Attaches to gate frame tubing with two carriage bolts (included).
  • May be mounted to a round gate post by using two 1/4" U-Bolts (not included).
  • May be mounted to a flat gate post using lag bolts (not included).
  • The gap between the fence post and the gate should be a minimum of 1-1/2" and maximum of 2-1/8".
  • Size of latching mechanism is approximately 5.5" tall by 3" wide by 1-3/8" deep. Size of strike that attaches to gate tubing is 2-3/4" tall by 3-1/2" wide.
  • Made from steel base material. Finishes:
    • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962005
Product Name Gate Latch for Round Tube Gates
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Bullet
Leaf Thickness 0.7874 inch (20 mm)
Length 3.94 inch (100 mm)
View Details
Single End Flexi-Hinge, Max. Load of 79.1lbs Compression & 113lbs Tension - S99FXS-037520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6000 inch (15.24 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Heavy Duty, Asymmetric, Forward Torque 0, Reverse Torque 0, Aluminum Alloy, Powder Coat, Black - E6-10E-200-50 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
LIFT ASSIST DAMPER HINGE BLACK (SIDE MOUNT) - HG-JHS9-S-BL - HG-JHS9-S-BL - Sugatsune America, Inc.
Specs
Length 1.31 inch (33.34 mm)
Leaf Material Stainless Steel; Stainless Steel
Material Finish Black
View Details