HardwareSource, Inc. Gate Wheel for Round Gate Frame 962000

Description
Gate wheel attaches to gates that have a round gate frame. Fits gate tubing sizes 1-5/8" to 2" (outside diameter). Wheel diameter is 8". Wheel width is approximately 1-3/4". Wheel has a steel center and is made from solid rubber. Includes U-shaped attachment plate for 2" O.D. tubing with adapters for 1-5/8" O.D. tubing. Also included are carriage bolts and nuts. The addition of this gate wheel to your gate will add approximately 2.5" to the end of your gate. PLEASE NOTE; green gate tubing shown in photo is for illustrative purposes and is not included with gate wheel. Finishes: Zinc Chromate Plated
Description
Gate wheel attaches to gates that have a round gate frame. Fits gate tubing sizes 1-5/8" to 2" (outside diameter). Wheel diameter is 8". Wheel width is approximately 1-3/4". Wheel has a steel center and is made from solid rubber. Includes U-shaped attachment plate for 2" O.D. tubing with adapters for 1-5/8" O.D. tubing. Also included are carriage bolts and nuts. The addition of this gate wheel to your gate will add approximately 2.5" to the end of your gate. PLEASE NOTE; green gate tubing shown in photo is for illustrative purposes and is not included with gate wheel. Finishes: Zinc Chromate Plated

Suppliers

Company
Product
Description
Supplier Links
Gate Wheel for Round Gate Frame - 962000 - HardwareSource, Inc.
San Diego, CA, USA
Gate Wheel for Round Gate Frame
962000
Gate Wheel for Round Gate Frame 962000
Gate wheel attaches to gates that have a round gate frame. Fits gate tubing sizes 1-5/8" to 2" (outside diameter). Wheel diameter is 8". Wheel width is approximately 1-3/4". Wheel has a steel center and is made from solid rubber. Includes U-shaped attachment plate for 2" O.D. tubing with adapters for 1-5/8" O.D. tubing. Also included are carriage bolts and nuts. The addition of this gate wheel to your gate will add approximately 2.5" to the end of your gate. PLEASE NOTE; green gate tubing shown in photo is for illustrative purposes and is not included with gate wheel. Finishes: Zinc Chromate Plated
  • Gate wheel attaches to gates that have a round gate frame.
  • Fits gate tubing sizes 1-5/8" to 2" (outside diameter).
  • Wheel diameter is 8". Wheel width is approximately 1-3/4". Wheel has a steel center and is made from solid rubber.
  • Includes U-shaped attachment plate for 2" O.D. tubing with adapters for 1-5/8" O.D. tubing. Also included are carriage bolts and nuts.
  • The addition of this gate wheel to your gate will add approximately 2.5" to the end of your gate.
  • PLEASE NOTE; green gate tubing shown in photo is for illustrative purposes and is not included with gate wheel.

Finishes:

  • Zinc Chromate Plated
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 962000
Product Name Gate Wheel for Round Gate Frame
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 4.72 inch (120 mm)
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-52-410-11 - bisco industries
Specs
Hinge Type Concealed
View Details
FREE SWINGING SHEET METAL CONCEALED HINGE - HG-TUF - HG-TUF - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Hole Type Round
Number of Holes 4
View Details