HardwareSource, Inc. Magna Latch, Side Pull Model 928405

Description
Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence gap should not exceed 3/8" and the face of the gate and fence should be aligned for the latch to work properly. If gate and fence are properly aligned the strong magnetic action of the latch will cause the gate to self lock when it closes. Best when used with self closing spring hinges. The Non-Key Lockable Model (SKU 928020)latch is not recommended for gates protecting swimming pools, as it is a latch that can easily be opened by a child. Made from quality molded polymers with a stainless steel bolt and spring. Uses 4 each #10 pan head screws (not included but offered for purchase during checkout) To view Key Lockable Model (SKU 928405) click on link below. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
Description
Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence gap should not exceed 3/8" and the face of the gate and fence should be aligned for the latch to work properly. If gate and fence are properly aligned the strong magnetic action of the latch will cause the gate to self lock when it closes. Best when used with self closing spring hinges. The Non-Key Lockable Model (SKU 928020)latch is not recommended for gates protecting swimming pools, as it is a latch that can easily be opened by a child. Made from quality molded polymers with a stainless steel bolt and spring. Uses 4 each #10 pan head screws (not included but offered for purchase during checkout) To view Key Lockable Model (SKU 928405) click on link below. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Magna Latch, Side Pull Model - 928405 - HardwareSource, Inc.
San Diego, CA, USA
Magna Latch, Side Pull Model
928405
Magna Latch, Side Pull Model 928405
Available in two models Non-Key Lockable (SKU 928020) Key Lockable (SKU 928405) A small unobtrusive magnetic latch for general purpose use on gates around house and garden Gate and fence gap should not exceed 3/8" and the face of the gate and fence should be aligned for the latch to work properly. If gate and fence are properly aligned the strong magnetic action of the latch will cause the gate to self lock when it closes. Best when used with self closing spring hinges. The Non-Key Lockable Model (SKU 928020)latch is not recommended for gates protecting swimming pools, as it is a latch that can easily be opened by a child. Made from quality molded polymers with a stainless steel bolt and spring. Uses 4 each #10 pan head screws (not included but offered for purchase during checkout) To view Key Lockable Model (SKU 928405) click on link below. Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area. Finishes: Flat Black
  • Available in two models
    • Non-Key Lockable (SKU 928020)
    • Key Lockable (SKU 928405)
  • A small unobtrusive magnetic latch for general purpose use on gates around house and garden
  • Gate and fence gap should not exceed 3/8" and the face of the gate and fence should be aligned for the latch to work properly.
  • If gate and fence are properly aligned the strong magnetic action of the latch will cause the gate to self lock when it closes. Best when used with self closing spring hinges.
  • The Non-Key Lockable Model (SKU 928020)latch is not recommended for gates protecting swimming pools, as it is a latch that can easily be opened by a child.
  • Made from quality molded polymers with a stainless steel bolt and spring.
  • Uses 4 each #10 pan head screws (not included but offered for purchase during checkout)
  • To view Key Lockable Model (SKU 928405) click on link below.
  • Always check with your building department's local building code requirements before installing in swimming pool areas. And please remember that swimming pool gates must be checked on a regular basis to make sure that they are functioning properly in order to keep small children out of the swimming pool area.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928405
Product Name Magna Latch, Side Pull Model
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 4237098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SPRING HINGE - JDA-120-40A - JDA-120-40A - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 2.75 inch (69.85 mm)
Leaf Material Aluminum; Aluminum
View Details