HardwareSource, Inc. Stainless Steel Cane Bolt, Black Powder Coated 928400

Description
Heavy duty cane bolt for wood, metal and vinyl gates. QBolt is made by D & D Technologies. Made from 9/16" diameter stainless steel material and coated with a black powder coating. Can be locked in either the up or down position with a padlock. Pad lock is not included. Brackets are made from high tech polymer. Available in two models: one is for wood and vinyl gates, one is for metal gates. Available in two lengths: one is 24" in length and one is 40" in length. Cane bolts are not handed. Can be used on left or right hand opening gates. Comes complete with black mounting screws. PLEASE NOTE; because the attachment brackets wrap around the edge of the gate, your gate must have at least a 1/4" gap and your gate must be at least 1" thick for the brackets to attach properly.
Description
Heavy duty cane bolt for wood, metal and vinyl gates. QBolt is made by D & D Technologies. Made from 9/16" diameter stainless steel material and coated with a black powder coating. Can be locked in either the up or down position with a padlock. Pad lock is not included. Brackets are made from high tech polymer. Available in two models: one is for wood and vinyl gates, one is for metal gates. Available in two lengths: one is 24" in length and one is 40" in length. Cane bolts are not handed. Can be used on left or right hand opening gates. Comes complete with black mounting screws. PLEASE NOTE; because the attachment brackets wrap around the edge of the gate, your gate must have at least a 1/4" gap and your gate must be at least 1" thick for the brackets to attach properly.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cane Bolt, Black Powder Coated - 928400 - HardwareSource, Inc.
San Diego, CA, USA
Stainless Steel Cane Bolt, Black Powder Coated
928400
Stainless Steel Cane Bolt, Black Powder Coated 928400
Heavy duty cane bolt for wood, metal and vinyl gates. QBolt is made by D & D Technologies. Made from 9/16" diameter stainless steel material and coated with a black powder coating. Can be locked in either the up or down position with a padlock. Pad lock is not included. Brackets are made from high tech polymer. Available in two models: one is for wood and vinyl gates, one is for metal gates. Available in two lengths: one is 24" in length and one is 40" in length. Cane bolts are not handed. Can be used on left or right hand opening gates. Comes complete with black mounting screws. PLEASE NOTE; because the attachment brackets wrap around the edge of the gate, your gate must have at least a 1/4" gap and your gate must be at least 1" thick for the brackets to attach properly.
  • Heavy duty cane bolt for wood, metal and vinyl gates.
  • QBolt is made by D & D Technologies.
  • Made from 9/16" diameter stainless steel material and coated with a black powder coating.
  • Can be locked in either the up or down position with a padlock. Pad lock is not included.
  • Brackets are made from high tech polymer.
  • Available in two models: one is for wood and vinyl gates, one is for metal gates.
  • Available in two lengths: one is 24" in length and one is 40" in length.
  • Cane bolts are not handed. Can be used on left or right hand opening gates.
  • Comes complete with black mounting screws.
  • PLEASE NOTE; because the attachment brackets wrap around the edge of the gate, your gate must have at least a 1/4" gap and your gate must be at least 1" thick for the brackets to attach properly.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928400
Product Name Stainless Steel Cane Bolt, Black Powder Coated
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 9174517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2323 inch (5.9 mm)
Length 1.97 inch (50 mm)
View Details
Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Constant Torque Hinge, Sy mmetric, Forward Torque 2.3 N-m , Reverse Torque 2.3 N-m , Medium Size, Aluminum Alloy, Natural, Natural - E6-10-220-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Front Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers
LIFT-OFF TORQUE HINGE - HG-KNT16R - HG-KNT16R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge; Quick-release
Length 0.5000 inch (12.7 mm)
Hole Type Round
View Details