HardwareSource, Inc. Heavy Duty Self Locking Gate Latch 928200

Description
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black
Description
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Self Locking Gate Latch - 928200 - HardwareSource, Inc.
San Diego, CA, USA
Heavy Duty Self Locking Gate Latch
928200
Heavy Duty Self Locking Gate Latch 928200
This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro. This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate. PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties. Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway. Fits posts up to 6" in thickness. Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates. Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized. Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners. Always check with your building department for your local building code requirements before installing in swimming pool areas. Finishes: Black
  • This is the new top of the line Lokk Latch gate latch for commercial use, the Lokk Latch Pro.
  • This latch provides full functionality from both sides of the gate. Gate can be operated, locked and unlocked from both sides of gate.
  • PLEASE NOTE: This latch automatically locks the gate when the gate is closed. A key is always needed to open a gate that has this latch installed. This feature makes this latch ideal for apartments, condos, gated communities, and other commercial properties.
  • Lock can be rekeyed by your locksmith to any key that uses the Kwikset keyway.
  • Fits posts up to 6" in thickness.
  • Available in two different models; one model is for Metal & Wood gates, the other model is for Vinyl Gates.
  • Made from tough glass reinforced polymer material with stainless steel internal parts. Polymer is UV stabilized.
  • Includes instructions, fitting jig, 2 keys and all necessary mounting fasteners.
  • Always check with your building department for your local building code requirements before installing in swimming pool areas.

Finishes:

  • Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Latches
Product Number 928200
Product Name Heavy Duty Self Locking Gate Latch
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Catch Black (Snap-in Type) - MC-FP5SBL - MC-FP5SBL - Sugatsune America, Inc.
Specs
Materials Plastic; Plastic (ABS)
View Details
Door Latches - 2064573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials Stainless; Stainless steel
View Details