HardwareSource, Inc. Spring Hinge for Round Posts & Fences, Heavy Duty 928105

Description
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-7/8". Fits gate frame diameters of 1-7/8" to 2". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4-1/2" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black
Description
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-7/8". Fits gate frame diameters of 1-7/8" to 2". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4-1/2" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black

Suppliers

Company
Product
Description
Supplier Links
Spring Hinge for Round Posts & Fences, Heavy Duty - 928105 - HardwareSource, Inc.
San Diego, CA, USA
Spring Hinge for Round Posts & Fences, Heavy Duty
928105
Spring Hinge for Round Posts & Fences, Heavy Duty 928105
Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences. Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable. Fits post diameters of 1-7/8" to 2" and 2-7/8". Fits gate frame diameters of 1-7/8" to 2". Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating. Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8". Hinge measures approximately 5" tall by 4-1/2" wide. Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws. These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat black
  • Tru-Close heavy duty round post hinges are designed to fit a wide range of common round-posted gates and fences.
  • Creates a self-closing gate where no gate closer is necessary. The spring tension is easily adjustable.
  • Fits post diameters of 1-7/8" to 2" and 2-7/8".
  • Fits gate frame diameters of 1-7/8" to 2".
  • Made from a high tech polymer (UV stabilized) for excellent weather resistance. Springs and internal parts are stainless steel. Hinge is self lubricating.
  • Hinge accomodates a gap between the fence and post from 3/4" to 1-3/8".
  • Hinge measures approximately 5" tall by 4-1/2" wide.
  • Each pair of hinges is packaged as a kit which includes shims, adapters, instructions and fastening screws.
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928105
Product Name Spring Hinge for Round Posts & Fences, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Single End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXS-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-54 - bisco industries
Specs
Hinge Type Concealed
View Details
OLYMPIA CONCEALED HINGE FOR THICK CABINETS WITH SELF-ADJUSTING SOFT-CLOSE (5 LEVELS) - H360-D26-16T - H360-D26-16T - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3.12 inch (79.37 mm)
Hole Type Round
View Details