HardwareSource, Inc. Polymer Butt Hinge 928055

Description
Butt hinge measures 4" tall by 3-3/8" wide. Made from high tech polymer construction. Completely weather resistant and UV stabilized. Hinge pin is made from non-corrosive stainless steel. May be installed as a surface hinge or a full mortise butt hinge. Leaf thickness is 0.190". Uses #8 flat head screws (not included but offered for purchase during checkout). Gap between leaves in closed position is 5/32". Finishes: Black with light texture
Description
Butt hinge measures 4" tall by 3-3/8" wide. Made from high tech polymer construction. Completely weather resistant and UV stabilized. Hinge pin is made from non-corrosive stainless steel. May be installed as a surface hinge or a full mortise butt hinge. Leaf thickness is 0.190". Uses #8 flat head screws (not included but offered for purchase during checkout). Gap between leaves in closed position is 5/32". Finishes: Black with light texture

Suppliers

Company
Product
Description
Supplier Links
Polymer Butt Hinge - 928055 - HardwareSource, Inc.
San Diego, CA, USA
Polymer Butt Hinge
928055
Polymer Butt Hinge 928055
Butt hinge measures 4" tall by 3-3/8" wide. Made from high tech polymer construction. Completely weather resistant and UV stabilized. Hinge pin is made from non-corrosive stainless steel. May be installed as a surface hinge or a full mortise butt hinge. Leaf thickness is 0.190". Uses #8 flat head screws (not included but offered for purchase during checkout). Gap between leaves in closed position is 5/32". Finishes: Black with light texture
  • Butt hinge measures 4" tall by 3-3/8" wide.
  • Made from high tech polymer construction. Completely weather resistant and UV stabilized.
  • Hinge pin is made from non-corrosive stainless steel.
  • May be installed as a surface hinge or a full mortise butt hinge.
  • Leaf thickness is 0.190".
  • Uses #8 flat head screws (not included but offered for purchase during checkout).
  • Gap between leaves in closed position is 5/32".

Finishes:

  • Black with light texture
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928055
Product Name Polymer Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2211576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge Offset Knuckle Style, Concealed Mount, Glass Filled Nylon, Black - 96-10-420-11 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Glass Filled Nylon
View Details
2 suppliers
STAINLESS STEEL PIANO HINGE - LSD-30-300 - LSD-30-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 0.1875 inch (4.76 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
View Details