HardwareSource, Inc. Gate Latch, Key Lockable from both Sides 928032

Description
This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside with a key. It will fit gate posts ranging from 1" thick to 6" thick. One size fits metal, vinyl and wood gates (fits vinyl radius corners) This model gate latch has a side leg which wrap around the fence post 1" for added strength Made from molded polymer with stainless steel components Available in two colors; Black or White. This gravity action latch is lockable with a key type lock For right or left hand in-swinging gates Comes complete with instructions, fasteners and 2 keys PLEASE NOTE; This lock is lockable from both sides but to unlock it you must come back to the same side of the gate that was locked. Finishes: Flat Black White
Description
This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside with a key. It will fit gate posts ranging from 1" thick to 6" thick. One size fits metal, vinyl and wood gates (fits vinyl radius corners) This model gate latch has a side leg which wrap around the fence post 1" for added strength Made from molded polymer with stainless steel components Available in two colors; Black or White. This gravity action latch is lockable with a key type lock For right or left hand in-swinging gates Comes complete with instructions, fasteners and 2 keys PLEASE NOTE; This lock is lockable from both sides but to unlock it you must come back to the same side of the gate that was locked. Finishes: Flat Black White

Suppliers

Company
Product
Description
Supplier Links
Gate Latch, Key Lockable from both Sides - 928032 - HardwareSource, Inc.
San Diego, CA, USA
Gate Latch, Key Lockable from both Sides
928032
Gate Latch, Key Lockable from both Sides 928032
This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside with a key. It will fit gate posts ranging from 1" thick to 6" thick. One size fits metal, vinyl and wood gates (fits vinyl radius corners) This model gate latch has a side leg which wrap around the fence post 1" for added strength Made from molded polymer with stainless steel components Available in two colors; Black or White. This gravity action latch is lockable with a key type lock For right or left hand in-swinging gates Comes complete with instructions, fasteners and 2 keys PLEASE NOTE; This lock is lockable from both sides but to unlock it you must come back to the same side of the gate that was locked. Finishes: Flat Black White
  • This model gate latch is the same as our SKU 928030 except that it has the additional feature of being able to open or lock the gate from the outside with a key.
  • It will fit gate posts ranging from 1" thick to 6" thick.
  • One size fits metal, vinyl and wood gates (fits vinyl radius corners)
  • This model gate latch has a side leg which wrap around the fence post 1" for added strength
  • Made from molded polymer with stainless steel components
  • Available in two colors; Black or White.
  • This gravity action latch is lockable with a key type lock
  • For right or left hand in-swinging gates
  • Comes complete with instructions, fasteners and 2 keys
  • PLEASE NOTE; This lock is lockable from both sides but to unlock it you must come back to the same side of the gate that was locked.

Finishes:

  • Flat Black
  • White
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928032
Product Name Gate Latch, Key Lockable from both Sides
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 2702736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0472 inch (1.2 mm)
Length 1.97 inch (50 mm)
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Polyamide, Black - 96-DLOHS - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Polyamide
View Details
STAINLESS STEEL HINGE, SELF CLOSING - 304B-C46/14 - 304B-C46/14 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Leaf Material Stainless Steel; 304 Stainless Steel
Material Finish Polished
View Details