HardwareSource, Inc. Lokk-Bolt Locking Cane Bolt 928018

Description
Heavy duty cane bolt for all metal, wood or vinyl gates. Ideal for double driveway gates. Lokk Bolt is made by D & D Technologies. "Metal Model" is for metal gates. "Wood/Vinyl Model" is for wood or vinyl gates. Made from tough polymer construction Built in keyed lock. Can be re-keyed by a locksmith to any Kwikset type key. Rod is 24" in length, 1/2" in diameter and made from 316 grade stainless steel Bolt retention groove keeps the bottom of the cane bolt from dragging across your driveway (holds cane bolt in the up position). Cane bolts are not handed. They will work on both left hand and right hand opening gates. Comes complete with all fasteners and 2 keys. Finishes: Flat Black
Description
Heavy duty cane bolt for all metal, wood or vinyl gates. Ideal for double driveway gates. Lokk Bolt is made by D & D Technologies. "Metal Model" is for metal gates. "Wood/Vinyl Model" is for wood or vinyl gates. Made from tough polymer construction Built in keyed lock. Can be re-keyed by a locksmith to any Kwikset type key. Rod is 24" in length, 1/2" in diameter and made from 316 grade stainless steel Bolt retention groove keeps the bottom of the cane bolt from dragging across your driveway (holds cane bolt in the up position). Cane bolts are not handed. They will work on both left hand and right hand opening gates. Comes complete with all fasteners and 2 keys. Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Lokk-Bolt Locking Cane Bolt - 928018 - HardwareSource, Inc.
San Diego, CA, USA
Lokk-Bolt Locking Cane Bolt
928018
Lokk-Bolt Locking Cane Bolt 928018
Heavy duty cane bolt for all metal, wood or vinyl gates. Ideal for double driveway gates. Lokk Bolt is made by D & D Technologies. "Metal Model" is for metal gates. "Wood/Vinyl Model" is for wood or vinyl gates. Made from tough polymer construction Built in keyed lock. Can be re-keyed by a locksmith to any Kwikset type key. Rod is 24" in length, 1/2" in diameter and made from 316 grade stainless steel Bolt retention groove keeps the bottom of the cane bolt from dragging across your driveway (holds cane bolt in the up position). Cane bolts are not handed. They will work on both left hand and right hand opening gates. Comes complete with all fasteners and 2 keys. Finishes: Flat Black
  • Heavy duty cane bolt for all metal, wood or vinyl gates. Ideal for double driveway gates.
  • Lokk Bolt is made by D & D Technologies.
  • "Metal Model" is for metal gates. "Wood/Vinyl Model" is for wood or vinyl gates.
  • Made from tough polymer construction
  • Built in keyed lock. Can be re-keyed by a locksmith to any Kwikset type key.
  • Rod is 24" in length, 1/2" in diameter and made from 316 grade stainless steel
  • Bolt retention groove keeps the bottom of the cane bolt from dragging across your driveway (holds cane bolt in the up position).
  • Cane bolts are not handed. They will work on both left hand and right hand opening gates.
  • Comes complete with all fasteners and 2 keys.

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928018
Product Name Lokk-Bolt Locking Cane Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 335180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7677 inch (19.5 mm)
Length 2.36 inch (60 mm)
View Details
Single End Flexi-Hinge, Max. Load of 0.95lb Compression & 3.8lbs Tension - S99FXS-012510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-58 - bisco industries
Specs
Hinge Type Concealed
View Details
LIFT OFF HINGE - KN-75R/SS - KN-75R/SS - Sugatsune America, Inc.
Specs
Hinge Type Quick-release
Length 0.3750 inch (9.52 mm)
Hole Type Round
View Details