HardwareSource, Inc. Tru Close Multi Adjustable Hinge 928006

Description
Hinge is adjustable vertically, horizontally and for spring tension. Hinge measures 3-3/4" high by 4" wide Will work for gates with a gap of up to 2" Self closes gates weighing up to 55lb Weight rating is based on gate maximum size of 5' high by 3' wide (per pair of hinges) Molded polymer construction with stainless steel torsion spring Spring tension is easily adjustable with a screwdriver Hinge has side legs which wrap around the fence post and edge of gate 1" for added strength Instructions and mounting screws are included These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
Description
Hinge is adjustable vertically, horizontally and for spring tension. Hinge measures 3-3/4" high by 4" wide Will work for gates with a gap of up to 2" Self closes gates weighing up to 55lb Weight rating is based on gate maximum size of 5' high by 3' wide (per pair of hinges) Molded polymer construction with stainless steel torsion spring Spring tension is easily adjustable with a screwdriver Hinge has side legs which wrap around the fence post and edge of gate 1" for added strength Instructions and mounting screws are included These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black

Suppliers

Company
Product
Description
Supplier Links
Tru Close Multi Adjustable Hinge - 928006 - HardwareSource, Inc.
San Diego, CA, USA
Tru Close Multi Adjustable Hinge
928006
Tru Close Multi Adjustable Hinge 928006
Hinge is adjustable vertically, horizontally and for spring tension. Hinge measures 3-3/4" high by 4" wide Will work for gates with a gap of up to 2" Self closes gates weighing up to 55lb Weight rating is based on gate maximum size of 5' high by 3' wide (per pair of hinges) Molded polymer construction with stainless steel torsion spring Spring tension is easily adjustable with a screwdriver Hinge has side legs which wrap around the fence post and edge of gate 1" for added strength Instructions and mounting screws are included These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements) Finishes: Flat Black
  • Hinge is adjustable vertically, horizontally and for spring tension.
  • Hinge measures 3-3/4" high by 4" wide
  • Will work for gates with a gap of up to 2"
  • Self closes gates weighing up to 55lb
  • Weight rating is based on gate maximum size of 5' high by 3' wide (per pair of hinges)
  • Molded polymer construction with stainless steel torsion spring
  • Spring tension is easily adjustable with a screwdriver
  • Hinge has side legs which wrap around the fence post and edge of gate 1" for added strength
  • Instructions and mounting screws are included
  • These hinges have been independently tested to comply with strict safety standards, especially those relating to stringent swimming pool safety codes (always check with your building department for your local building code requirements)

Finishes:

  • Flat Black
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 928006
Product Name Tru Close Multi Adjustable Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 7703002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1772 inch (4.5 mm)
Length 2.56 inch (65 mm)
View Details
Single End Flexi-Hinge, Max. Load of 211.1lbs Compression & 315.8lbs Tension - S99FXS-062520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-16-570-52 - bisco industries
Specs
Hinge Type Concealed
View Details
Torque Concealed Hinge (for sheet metal) - H95TSH-F - H95TSH-F - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 1.81 inch (46.04 mm)
Hole Type Round
View Details