HardwareSource, Inc. Bermuda Style Shutter Hinge 924068

Description
Made for shutters that are hung Bermuda Style. Also known as a Bahama Style shutter hinge. Bermuda style shutters are installed flush with the window frame and hinged at the top of the shutter. The hinges are surface mounted at the top corners of the shutter. To open, the shutter is pushed out from the bottom and held in the open position with a 24" shutter stay (not included but offered for purchase during checkout). Hinge measures 3-1/2" horizontally and 6-3/16" vertically.The width of each hinge leg is about 1-1/16". Hinge projection is 1-5/16". Thickness of hinge material is about 1/4". Made from cast iron and coated with a black textured powder coat. Hinges are sold by the pair. A pair is what you need to hang one shutter. The hinges are not handed (hinges are reversible). Shutter may be easily removed after installation by removal of the hinge pin and cotter key. Wood screws are included.
Description
Made for shutters that are hung Bermuda Style. Also known as a Bahama Style shutter hinge. Bermuda style shutters are installed flush with the window frame and hinged at the top of the shutter. The hinges are surface mounted at the top corners of the shutter. To open, the shutter is pushed out from the bottom and held in the open position with a 24" shutter stay (not included but offered for purchase during checkout). Hinge measures 3-1/2" horizontally and 6-3/16" vertically.The width of each hinge leg is about 1-1/16". Hinge projection is 1-5/16". Thickness of hinge material is about 1/4". Made from cast iron and coated with a black textured powder coat. Hinges are sold by the pair. A pair is what you need to hang one shutter. The hinges are not handed (hinges are reversible). Shutter may be easily removed after installation by removal of the hinge pin and cotter key. Wood screws are included.

Suppliers

Company
Product
Description
Supplier Links
Bermuda Style Shutter Hinge - 924068 - HardwareSource, Inc.
San Diego, CA, USA
Bermuda Style Shutter Hinge
924068
Bermuda Style Shutter Hinge 924068
Made for shutters that are hung Bermuda Style. Also known as a Bahama Style shutter hinge. Bermuda style shutters are installed flush with the window frame and hinged at the top of the shutter. The hinges are surface mounted at the top corners of the shutter. To open, the shutter is pushed out from the bottom and held in the open position with a 24" shutter stay (not included but offered for purchase during checkout). Hinge measures 3-1/2" horizontally and 6-3/16" vertically.The width of each hinge leg is about 1-1/16". Hinge projection is 1-5/16". Thickness of hinge material is about 1/4". Made from cast iron and coated with a black textured powder coat. Hinges are sold by the pair. A pair is what you need to hang one shutter. The hinges are not handed (hinges are reversible). Shutter may be easily removed after installation by removal of the hinge pin and cotter key. Wood screws are included.
  • Made for shutters that are hung Bermuda Style.
  • Also known as a Bahama Style shutter hinge.
  • Bermuda style shutters are installed flush with the window frame and hinged at the top of the shutter.
  • The hinges are surface mounted at the top corners of the shutter.
  • To open, the shutter is pushed out from the bottom and held in the open position with a 24" shutter stay (not included but offered for purchase during checkout).
  • Hinge measures 3-1/2" horizontally and 6-3/16" vertically.The width of each hinge leg is about 1-1/16". Hinge projection is 1-5/16". Thickness of hinge material is about 1/4".
  • Made from cast iron and coated with a black textured powder coat.
  • Hinges are sold by the pair. A pair is what you need to hang one shutter.
  • The hinges are not handed (hinges are reversible).
  • Shutter may be easily removed after installation by removal of the hinge pin and cotter key.
  • Wood screws are included.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 924068
Product Name Bermuda Style Shutter Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 1834117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 78.74 inch (2000 mm)
View Details
Double End Flexi-Hinge, Max. Load of 59.2lbs Compression & 236.6lbs Tension - S99FXD-100010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - 96-0-25906-11 - bisco industries
Specs
Hinge Type Concealed
View Details
HEAVY DUTY CONCEALED HINGE (INSET, SELF-CLOSE, BLACK NICKEL) - J95-C24/0T-BN - J95-C24/0T-BN - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 4 inch (102 mm)
Hole Type Round
View Details