HardwareSource, Inc. Tee Hinge, Solid Brass 916026

Description
Tee hinge is made from solid brass. Three knuckle construction and made with a solid brass hinge pin. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. The pad length is the top to bottom measurement of the left hand hinge leaf as shown in the photo. The pad width is the width of the left hand hinge leaf as shown in the photo. Uses flat head screws (not included but offered for purchase during checkout). The screw size used is listed next to the SKU number of the hinge. PLEASE NOTE; the photo to the left shows the hinge in a polished brass finish. The polished brass finish is no longer available. We have limited availability on the polished chrome finish hinge. Finishes: Polished Chrome
Description
Tee hinge is made from solid brass. Three knuckle construction and made with a solid brass hinge pin. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. The pad length is the top to bottom measurement of the left hand hinge leaf as shown in the photo. The pad width is the width of the left hand hinge leaf as shown in the photo. Uses flat head screws (not included but offered for purchase during checkout). The screw size used is listed next to the SKU number of the hinge. PLEASE NOTE; the photo to the left shows the hinge in a polished brass finish. The polished brass finish is no longer available. We have limited availability on the polished chrome finish hinge. Finishes: Polished Chrome

Suppliers

Company
Product
Description
Supplier Links
Tee Hinge, Solid Brass - 916026 - HardwareSource, Inc.
San Diego, CA, USA
Tee Hinge, Solid Brass
916026
Tee Hinge, Solid Brass 916026
Tee hinge is made from solid brass. Three knuckle construction and made with a solid brass hinge pin. The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right. The pad length is the top to bottom measurement of the left hand hinge leaf as shown in the photo. The pad width is the width of the left hand hinge leaf as shown in the photo. Uses flat head screws (not included but offered for purchase during checkout). The screw size used is listed next to the SKU number of the hinge. PLEASE NOTE; the photo to the left shows the hinge in a polished brass finish. The polished brass finish is no longer available. We have limited availability on the polished chrome finish hinge. Finishes: Polished Chrome
  • Tee hinge is made from solid brass.
  • Three knuckle construction and made with a solid brass hinge pin.
  • The "Open Width" is the total overall width of the hinge as shown in the photo measuring from left to right.
  • The pad length is the top to bottom measurement of the left hand hinge leaf as shown in the photo.
  • The pad width is the width of the left hand hinge leaf as shown in the photo.
  • Uses flat head screws (not included but offered for purchase during checkout). The screw size used is listed next to the SKU number of the hinge.
  • PLEASE NOTE; the photo to the left shows the hinge in a polished brass finish. The polished brass finish is no longer available. We have limited availability on the polished chrome finish hinge.

Finishes:

  • Polished Chrome
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 916026
Product Name Tee Hinge, Solid Brass
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3399612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flag
Leaf Thickness 0.1181 inch (3 mm)
Length 4.33 inch (110 mm)
View Details
Single End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXS-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount, Steel, Blue Zinc, Blue - 96-DHIMF-5040 - Southco
Specs
Hinge Type Concealed; Concealed Mount
Leaf Material Steel; Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details